Attaches to wire grocery trucks, brackets, etc., corrosion-resistant finish
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | G493-4RBTG |
| Product Name | Series G400 Threaded Stem Caster |
| Caster Type | Stem Caster |
| Wheel Type | Dyna-Tred TPR |
| Features | Brake; Threaded Stem |
| Maximum Load | 225 lbs (102 kg) |
| Wheel Diameter | 4 inch (102 mm) |