Faultless Caster Datasheets for Casters

Casters are complete wheel and horn assemblies that attach to the bottom of equipment to allow movement and carry loads. There are two basic types of casters: rigid and swivel.
Casters: Learn more

Page: 1 2 3 4
Product Name Notes
1/2" Thick forged SAE 1045 top plate, high load capability
38mm Barrel, friction grip stem, works on deep pile carpeting to slick tile
Applications: furniture, camera dollies, portable conveyors
Commercial applications: platform trucks, bakery equipment, warehouse carts
Corrosion-resistant zinc, for many load situations
Designed for severe operating conditions and heavy loads
Designed to absorb shock caused by floor obstructions or outdoor terrain
Flat-free rigid caster
Flat-free swivel caster
For continuous use w/ heavy-duty power drawn trailers or severe duty app.
For power drawn trailer usage, applications requiring high load capacities
For service under constant use in warehousing & industry, towing app.
For wood furniture, mobility from deep pile carpeting to slick tile
Friction grip stem, high mobility from deep pile carpeting to slick tile
Ideal for computers, large printers & other heavy diagnostic equipment
Ideal for point of purchases displays and low profile computer equipment
Standard top plate, high mobility from deep pile carpeting to slick tile
Strongest in its class, integrally forged kingpin SAE 1045 forged top plate

<< Prev Next >>