Heavy-duty trucks, platform trucks & variety of equipment used in industry
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | H1431-8x2-1/2 |
| Product Name | Series H1400-H3400 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Phenolic |
| Features | Brake (optional feature); Swivel Lock (optional feature) |
| Maximum Load | 1600 lbs (726 kg) |
| Wheel Diameter | 8 inch (203 mm) |