Zinc finish, for flat-base furniture & lighter school & hospital equipment
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 9458R |
| Product Name | Series 9000 Plate Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Solid Rubber |
| Specialty Applications | Medical |
| Maximum Load | 70 lbs (31.75 kg) |
| Wheel Diameter | 1.62 inch (41.27 mm) |