Enclosed construction with operating cam to suit 7/16" hex bars
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 390q32C150bZ |
| Product Name | Series 390 |
| Caster Type | Stem Caster; Total Lock Caster |
| Wheel Type | Rubber/Metal |
| Features | Swivel Lock |
| Specialty Applications | Medical |
| Maximum Load | 264 lbs (120 kg) |