Shenzhen Liron Electronics Co., Ltd Datasheets for Aluminum Electrolytic Capacitors
Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not.
Aluminum Electrolytic Capacitors: Learn more
| Product Name | Notes |
|---|---|
| LCT series is a high-reliability product for welding machine that matches following SPEC. 1. LCT 105°C long life screw terminal aluminum electrolytic capacitor can be used in welding machines. 2. | |
| LDX series is a super long lifetime capacitor that matches following SPEC. 1. LDX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LDX for solar photovoltaic... | |
| LGS series is a 105°C standard product that matches following SPEC. 1. LGS 105°C standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning,... | |
| LHR3X series is a 105°C high voltage product that matches following SPEC. 1. LHR3X 105°C high voltage screw terminal aluminum electrolytic capacitor can be used in active filter, switching power,... | |
| LHRX series is a 105°C high ripple current product that matches following SPEC. 1. LHRX 105°C high ripple current screw terminal aluminum electrolytic capacitor can be used in switching power,... | |
| LHX series is a 105°C long life product that matches following SPEC. 1. LHX 105°C long life screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter,... | |
| LKG series is a high operating temperature standard level product that matches following SPEC. 1. LKG high operating temperature snap in aluminum electrolytic capacitor can be used in switching power,... | |
| LKH series is a high operating temperature, long lifetime, high ripple current electrolytic capacitor that matches following SPEC. 1. LKH snap in aluminum electrolytic capacitor can be used in switching... | |
| LKP series is a standard level product that matches following SPEC. 1. LKP standard snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for... | |
| LKQ series is a standard long lifetime level product that matches following SPEC. 1. LKQ standard long lifetime snap in aluminum electrolytic capacitor can be used in switching power, frequency... | |
| LKT series is a product exclusively used in flash lamp that matches following SPEC. 1. LKT only is exclusively used in flash lamp. 2. The operating temperature of LKP can... | |
| LP2A series is a smaller size larger capacitance product that matches following SPEC. 1. LP2A smaller size larger capacitance screw terminal aluminum electrolytic capacitor, we produce it for UPS power... | |
| LP3A series is a small size large capacitance product that matches following SPEC. 1. LP3A small size large capacitance screw terminal aluminum electrolytic capacitor, we specialize in LP3A series products... | |
| LPM series is a low or medium standard product that matches following SPEC. 1. LPM low or medium standard screw terminal aluminum electrolytic capacitor can be used in switching power,... | |
| LPRF series high ripple current screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPRF series high ripple current screw terminal aluminum electrolytic capacitor, high ripple current performance is... | |
| LPS extra high voltage screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPS extra high voltage screw terminal aluminum electrolytic capacitor, LPS series normally is used in the... | |
| LQ2X series is a long lifetime mini capacitor that matches following SPEC. 1. LQ2X long lifetime miniaturization screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter,... | |
| LQ3X small size high voltage capacitor that matches following SPEC. 1. LQ3X small size high voltage screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air... | |
| LQA series is a long lifetime large capacitance product that matches following SPEC. 1. LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor, LQA can be used in switching... | |
| LQR series is a new rendition construction capacitor that matches following SPEC. 1. LQR new rendition construction screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter,... | |
| LQR2A series is a long lifetime high ripple current product that matches following SPEC. 1. LQR2A screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air... | |
| LQX series is a long lifetime high ripple current product that matches following SPEC. 1. LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LQX for... |