Shenzhen Liron Electronics Co., Ltd Long Lifetime Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor LQA

Description
LQA series is a long lifetime large capacitance product that matches following SPEC. 1. LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor, LQA can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The capacitance of LQA had been increased by 35% compared with LQ3X series, by special etched foil technology and new structure of element. 3. The operating temperature of LQA can be from -25°C to +85°C. 4. The load life is 5000H guarantied. 5. High reliability series with the warranty of 5000H long life series. 6. Working voltage can be from 350WV to 450WV DC. 7. The terminal type is varied from different sizes. 8. Liron LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LQA series is a long lifetime large capacitance product that matches following SPEC. 1. LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor, LQA can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The capacitance of LQA had been increased by 35% compared with LQ3X series, by special etched foil technology and new structure of element. 3. The operating temperature of LQA can be from -25°C to +85°C. 4. The load life is 5000H guarantied. 5. High reliability series with the warranty of 5000H long life series. 6. Working voltage can be from 350WV to 450WV DC. 7. The terminal type is varied from different sizes. 8. Liron LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Long Lifetime Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor - LQA - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Long Lifetime Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor
LQA
Long Lifetime Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor LQA
LQA series is a long lifetime large capacitance product that matches following SPEC. 1. LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor, LQA can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The capacitance of LQA had been increased by 35% compared with LQ3X series, by special etched foil technology and new structure of element. 3. The operating temperature of LQA can be from -25°C to +85°C. 4. The load life is 5000H guarantied. 5. High reliability series with the warranty of 5000H long life series. 6. Working voltage can be from 350WV to 450WV DC. 7. The terminal type is varied from different sizes. 8. Liron LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.

LQA series is a long lifetime large capacitance product that matches following SPEC.
1. LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor, LQA can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. The capacitance of LQA had been increased by 35% compared with LQ3X series, by special etched foil technology and new structure of element.
3. The operating temperature of LQA can be from -25°C to +85°C.
4. The load life is 5000H guarantied.
5. High reliability series with the warranty of 5000H long life series.
6. Working voltage can be from 350WV to 450WV DC.
7. The terminal type is varied from different sizes.
8. Liron LQA long lifetime large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LQA
Product Name Long Lifetime Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers