Shenzhen Liron Electronics Co., Ltd Extra High Voltage Screw Terminal Aluminum Electrolytic Capacitor LPS

Description
LPS extra high voltage screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPS extra high voltage screw terminal aluminum electrolytic capacitor, LPS series normally is used in the industry automation control, especially in the fields of inverters. 2. The operating temperature of LPS can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. Working voltage can be from 160WV to 600WV, extra high voltage. 5. The terminal type is varied from different sizes. 6. Liron LPS extra high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LPS extra high voltage screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPS extra high voltage screw terminal aluminum electrolytic capacitor, LPS series normally is used in the industry automation control, especially in the fields of inverters. 2. The operating temperature of LPS can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. Working voltage can be from 160WV to 600WV, extra high voltage. 5. The terminal type is varied from different sizes. 6. Liron LPS extra high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Extra High Voltage Screw Terminal Aluminum Electrolytic Capacitor - LPS - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Extra High Voltage Screw Terminal Aluminum Electrolytic Capacitor
LPS
Extra High Voltage Screw Terminal Aluminum Electrolytic Capacitor LPS
LPS extra high voltage screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPS extra high voltage screw terminal aluminum electrolytic capacitor, LPS series normally is used in the industry automation control, especially in the fields of inverters. 2. The operating temperature of LPS can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. Working voltage can be from 160WV to 600WV, extra high voltage. 5. The terminal type is varied from different sizes. 6. Liron LPS extra high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant.

LPS extra high voltage screw terminal aluminum electrolytic capacitor that matches following SPEC.
1. LPS extra high voltage screw terminal aluminum electrolytic capacitor, LPS series normally is used in the industry automation control, especially in the fields of inverters.
2. The operating temperature of LPS can be from -25°C to +85°C.
3. The load life is 2000H guarantied.
4. Working voltage can be from 160WV to 600WV, extra high voltage.
5. The terminal type is varied from different sizes.
6. Liron LPS extra high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LPS
Product Name Extra High Voltage Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications High Voltage Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713193 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - OTBH105KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers