Shenzhen Liron Electronics Co., Ltd Small Size High Ripple Current Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor LQR2A

Description
LQR2A series is a long lifetime high ripple current product that matches following SPEC. 1. LQR2A screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. LQR2A series has smaller case size and higher ripple current (ave. 20%) compared with LQ3X. 3. LQR2A features are accomplished by new heat rendition structure and low ESR material. 4. The operating temperature of LQR2A can be from -40°C to +85°C. 5. The load life is 5000H guarantied. 6. High ripple current can be accepted by LQR2A. 7. Working voltage can be from 400WV to 450WV DC. 8. The terminal type is varied from different sizes. 9. Liron LQR2A screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LQR2A series is a long lifetime high ripple current product that matches following SPEC. 1. LQR2A screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. LQR2A series has smaller case size and higher ripple current (ave. 20%) compared with LQ3X. 3. LQR2A features are accomplished by new heat rendition structure and low ESR material. 4. The operating temperature of LQR2A can be from -40°C to +85°C. 5. The load life is 5000H guarantied. 6. High ripple current can be accepted by LQR2A. 7. Working voltage can be from 400WV to 450WV DC. 8. The terminal type is varied from different sizes. 9. Liron LQR2A screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Small Size High Ripple Current Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor - LQR2A - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Small Size High Ripple Current Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor
LQR2A
Small Size High Ripple Current Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor LQR2A
LQR2A series is a long lifetime high ripple current product that matches following SPEC. 1. LQR2A screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. LQR2A series has smaller case size and higher ripple current (ave. 20%) compared with LQ3X. 3. LQR2A features are accomplished by new heat rendition structure and low ESR material. 4. The operating temperature of LQR2A can be from -40°C to +85°C. 5. The load life is 5000H guarantied. 6. High ripple current can be accepted by LQR2A. 7. Working voltage can be from 400WV to 450WV DC. 8. The terminal type is varied from different sizes. 9. Liron LQR2A screw terminal aluminum electrolytic capacitor is RoHs compliant.

LQR2A series is a long lifetime high ripple current product that matches following SPEC.
1. LQR2A screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. LQR2A series has smaller case size and higher ripple current (ave. 20%) compared with LQ3X.
3. LQR2A features are accomplished by new heat rendition structure and low ESR material.
4. The operating temperature of LQR2A can be from -40°C to +85°C.
5. The load life is 5000H guarantied.
6. High ripple current can be accepted by LQR2A.
7. Working voltage can be from 400WV to 450WV DC.
8. The terminal type is varied from different sizes.
9. Liron LQR2A screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LQR2A
Product Name Small Size High Ripple Current Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers