Shenzhen Liron Electronics Co., Ltd 105 Centigrade Long Life Screw Terminal Aluminum Electrolytic Capacitor LHX

Description
LHX series is a 105°C long life product that matches following SPEC. 1. LHX 105°C long life screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHX can be from -40°C to +105°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 350V to 450V DC. 6. The terminal type is varied from different size. 7. Liron LHX long life screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LHX series is a 105°C long life product that matches following SPEC. 1. LHX 105°C long life screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHX can be from -40°C to +105°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 350V to 450V DC. 6. The terminal type is varied from different size. 7. Liron LHX long life screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
105 Centigrade Long Life Screw Terminal Aluminum Electrolytic Capacitor - LHX - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
105 Centigrade Long Life Screw Terminal Aluminum Electrolytic Capacitor
LHX
105 Centigrade Long Life Screw Terminal Aluminum Electrolytic Capacitor LHX
LHX series is a 105°C long life product that matches following SPEC. 1. LHX 105°C long life screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHX can be from -40°C to +105°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 350V to 450V DC. 6. The terminal type is varied from different size. 7. Liron LHX long life screw terminal aluminum electrolytic capacitor is RoHs compliant.

LHX series is a 105°C long life product that matches following SPEC.
1. LHX 105°C long life screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. The operating temperature of LHX can be from -40°C to +105°C.
3. The load life is 5000H guarantied.
4. Size can be customized according to your design.
5. Working voltage can be from 350V to 450V DC.
6. The terminal type is varied from different size.
7. Liron LHX long life screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LHX
Product Name 105 Centigrade Long Life Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details