Shenzhen Liron Electronics Co., Ltd Small Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor LP3A

Description
LP3A series is a small size large capacitance product that matches following SPEC. 1. LP3A small size large capacitance screw terminal aluminum electrolytic capacitor, we specialize in LP3A series products for Industry power supply. 2. The operating temperature of LP3A can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. The size of LP3A is smaller than the other series, and the voltage 500V DC is added in this series. 5. A super large case product of F100 is also added. 6. Working voltage can be from 350WV to 550WV DC. 7. The terminal type is varied from different sizes. 8. Liron LP3A small size large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LP3A series is a small size large capacitance product that matches following SPEC. 1. LP3A small size large capacitance screw terminal aluminum electrolytic capacitor, we specialize in LP3A series products for Industry power supply. 2. The operating temperature of LP3A can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. The size of LP3A is smaller than the other series, and the voltage 500V DC is added in this series. 5. A super large case product of F100 is also added. 6. Working voltage can be from 350WV to 550WV DC. 7. The terminal type is varied from different sizes. 8. Liron LP3A small size large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Small Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor - LP3A - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Small Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor
LP3A
Small Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor LP3A
LP3A series is a small size large capacitance product that matches following SPEC. 1. LP3A small size large capacitance screw terminal aluminum electrolytic capacitor, we specialize in LP3A series products for Industry power supply. 2. The operating temperature of LP3A can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. The size of LP3A is smaller than the other series, and the voltage 500V DC is added in this series. 5. A super large case product of F100 is also added. 6. Working voltage can be from 350WV to 550WV DC. 7. The terminal type is varied from different sizes. 8. Liron LP3A small size large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.

LP3A series is a small size large capacitance product that matches following SPEC.
1. LP3A small size large capacitance screw terminal aluminum electrolytic capacitor, we specialize in LP3A series products for Industry power supply.
2. The operating temperature of LP3A can be from -25°C to +85°C.
3. The load life is 2000H guarantied.
4. The size of LP3A is smaller than the other series, and the voltage 500V DC is added in this series.
5. A super large case product of F100 is also added.
6. Working voltage can be from 350WV to 550WV DC.
7. The terminal type is varied from different sizes.
8. Liron LP3A small size large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LP3A
Product Name Small Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1189-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic - 101C713U040CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details