Shenzhen Liron Electronics Co., Ltd Standard Snap In Aluminum Electrolytic Capacitor Long Life Time High Quality LKQ

Description
LKQ series is a standard long lifetime level product that matches following SPEC. 1. LKQ standard long lifetime snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LKQ can be from -25°C to +85°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 10V to 500V. 6. The terminal type is varied from pins to soldering lug according to your design. 7. Liron LKQ standard long lifetime snap in aluminum electrolytic capacitor is RoHs compliant.
Description
LKQ series is a standard long lifetime level product that matches following SPEC. 1. LKQ standard long lifetime snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LKQ can be from -25°C to +85°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 10V to 500V. 6. The terminal type is varied from pins to soldering lug according to your design. 7. Liron LKQ standard long lifetime snap in aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Standard Snap In Aluminum Electrolytic Capacitor Long Life Time High Quality - LKQ - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Standard Snap In Aluminum Electrolytic Capacitor Long Life Time High Quality
LKQ
Standard Snap In Aluminum Electrolytic Capacitor Long Life Time High Quality LKQ
LKQ series is a standard long lifetime level product that matches following SPEC. 1. LKQ standard long lifetime snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LKQ can be from -25°C to +85°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 10V to 500V. 6. The terminal type is varied from pins to soldering lug according to your design. 7. Liron LKQ standard long lifetime snap in aluminum electrolytic capacitor is RoHs compliant.

LKQ series is a standard long lifetime level product that matches following SPEC.
1. LKQ standard long lifetime snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. The operating temperature of LKQ can be from -25°C to +85°C.
3. The load life is 5000H guarantied.
4. Size can be customized according to your design.
5. Working voltage can be from 10V to 500V.
6. The terminal type is varied from pins to soldering lug according to your design.
7. Liron LKQ standard long lifetime snap in aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LKQ
Product Name Standard Snap In Aluminum Electrolytic Capacitor Long Life Time High Quality
Configuration / Form Factor Snap-In
Applications Power Supply
RoHS Compliant Yes
Operating Temperature 25 to 85 C (77 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details