Shenzhen Liron Electronics Co., Ltd Long Lifetime High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor LQX

Description
LQX series is a long lifetime high ripple current product that matches following SPEC. 1. LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LQX for solar photovoltaic grid-connected inverter. 2. It was realized through adoption of high-reliability organic acid type electrolyte liquid and improvement of etched foil technology for high voltage and manufacturing process. 3. The operating temperature of LQX can be from -40°C to +85°C. 4. The load life is 5000H guarantied. 5. High ripple current can be accepted by LQX. 6. Working voltage can be from 350WV to 450WV DC. 7. The terminal type is varied from different sizes. 8. Liron LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LQX series is a long lifetime high ripple current product that matches following SPEC. 1. LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LQX for solar photovoltaic grid-connected inverter. 2. It was realized through adoption of high-reliability organic acid type electrolyte liquid and improvement of etched foil technology for high voltage and manufacturing process. 3. The operating temperature of LQX can be from -40°C to +85°C. 4. The load life is 5000H guarantied. 5. High ripple current can be accepted by LQX. 6. Working voltage can be from 350WV to 450WV DC. 7. The terminal type is varied from different sizes. 8. Liron LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Long Lifetime High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor - LQX - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Long Lifetime High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor
LQX
Long Lifetime High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor LQX
LQX series is a long lifetime high ripple current product that matches following SPEC. 1. LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LQX for solar photovoltaic grid-connected inverter. 2. It was realized through adoption of high-reliability organic acid type electrolyte liquid and improvement of etched foil technology for high voltage and manufacturing process. 3. The operating temperature of LQX can be from -40°C to +85°C. 4. The load life is 5000H guarantied. 5. High ripple current can be accepted by LQX. 6. Working voltage can be from 350WV to 450WV DC. 7. The terminal type is varied from different sizes. 8. Liron LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

LQX series is a long lifetime high ripple current product that matches following SPEC.
1. LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LQX for solar photovoltaic grid-connected inverter.
2. It was realized through adoption of high-reliability organic acid type electrolyte liquid and improvement of etched foil technology for high voltage and manufacturing process.
3. The operating temperature of LQX can be from -40°C to +85°C.
4. The load life is 5000H guarantied.
5. High ripple current can be accepted by LQX.
6. Working voltage can be from 350WV to 450WV DC.
7. The terminal type is varied from different sizes.
8. Liron LQX long lifetime high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LQX
Product Name Long Lifetime High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Solar Photovoltaic Grid-connected Inverter
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C623U030BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers