Shenzhen Liron Electronics Co., Ltd Snap In Aluminum Electrolytic Capacitor With High Operating Temperature Long Lifetime High Ripple Current LKH

Description
LKH series is a high operating temperature, long lifetime, high ripple current electrolytic capacitor that matches following SPEC. 1. LKH snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LKH can be from -20°C to +105°C. 3. The load life is 5000H guarantied. 4. The rated ripple current should be higher than the other series snap in aluminum electrolytic capacitor. 5. Size can be customized according to your design. 6. Working voltage can be from 16V to 500V. 7. The terminal type very from pins to soldering lug according to your design. 8. Liron LKH snap in aluminum electrolytic capacitor is RoHs compliant.
Description
LKH series is a high operating temperature, long lifetime, high ripple current electrolytic capacitor that matches following SPEC. 1. LKH snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LKH can be from -20°C to +105°C. 3. The load life is 5000H guarantied. 4. The rated ripple current should be higher than the other series snap in aluminum electrolytic capacitor. 5. Size can be customized according to your design. 6. Working voltage can be from 16V to 500V. 7. The terminal type very from pins to soldering lug according to your design. 8. Liron LKH snap in aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Snap In Aluminum Electrolytic Capacitor With High Operating Temperature Long Lifetime High Ripple Current - LKH - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Snap In Aluminum Electrolytic Capacitor With High Operating Temperature Long Lifetime High Ripple Current
LKH
Snap In Aluminum Electrolytic Capacitor With High Operating Temperature Long Lifetime High Ripple Current LKH
LKH series is a high operating temperature, long lifetime, high ripple current electrolytic capacitor that matches following SPEC. 1. LKH snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LKH can be from -20°C to +105°C. 3. The load life is 5000H guarantied. 4. The rated ripple current should be higher than the other series snap in aluminum electrolytic capacitor. 5. Size can be customized according to your design. 6. Working voltage can be from 16V to 500V. 7. The terminal type very from pins to soldering lug according to your design. 8. Liron LKH snap in aluminum electrolytic capacitor is RoHs compliant.

LKH series is a high operating temperature, long lifetime, high ripple current electrolytic capacitor that matches following SPEC.
1. LKH snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. The operating temperature of LKH can be from -20°C to +105°C.
3. The load life is 5000H guarantied.
4. The rated ripple current should be higher than the other series snap in aluminum electrolytic capacitor.
5. Size can be customized according to your design.
6. Working voltage can be from 16V to 500V.
7. The terminal type very from pins to soldering lug according to your design.
8. Liron LKH snap in aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LKH
Product Name Snap In Aluminum Electrolytic Capacitor With High Operating Temperature Long Lifetime High Ripple Current
Configuration / Form Factor Snap-In
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101113U100DE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1730256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details