Shenzhen Liron Electronics Co., Ltd Super Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor LDX

Description
LDX series is a super long lifetime capacitor that matches following SPEC. 1. LDX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LDX for solar photovoltaic grid-connected inverter. 2. High-reliability series with the warranty of 20,000 hours realized through improvement of the LDX type into a longer-life type. 3. The operating temperature of LDX can be from -40°C to +85°C. 4. The load life is 20,000H guarantied. 5. Working voltage can be from 350V to 450V DC. 6. The terminal type is varied from different sizes. 7. Liron LDX super long lifetime high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LDX series is a super long lifetime capacitor that matches following SPEC. 1. LDX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LDX for solar photovoltaic grid-connected inverter. 2. High-reliability series with the warranty of 20,000 hours realized through improvement of the LDX type into a longer-life type. 3. The operating temperature of LDX can be from -40°C to +85°C. 4. The load life is 20,000H guarantied. 5. Working voltage can be from 350V to 450V DC. 6. The terminal type is varied from different sizes. 7. Liron LDX super long lifetime high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Super Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor - LDX - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Super Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor
LDX
Super Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor LDX
LDX series is a super long lifetime capacitor that matches following SPEC. 1. LDX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LDX for solar photovoltaic grid-connected inverter. 2. High-reliability series with the warranty of 20,000 hours realized through improvement of the LDX type into a longer-life type. 3. The operating temperature of LDX can be from -40°C to +85°C. 4. The load life is 20,000H guarantied. 5. Working voltage can be from 350V to 450V DC. 6. The terminal type is varied from different sizes. 7. Liron LDX super long lifetime high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

LDX series is a super long lifetime capacitor that matches following SPEC.
1. LDX long lifetime high ripple current screw terminal aluminum electrolytic capacitor, we make LDX for solar photovoltaic grid-connected inverter.
2. High-reliability series with the warranty of 20,000 hours realized through improvement of the LDX type into a longer-life type.
3. The operating temperature of LDX can be from -40°C to +85°C.
4. The load life is 20,000H guarantied.
5. Working voltage can be from 350V to 450V DC.
6. The terminal type is varied from different sizes.
7. Liron LDX super long lifetime high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LDX
Product Name Super Long Lifetime Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Solar Photovoltaic Grid-connected Inverter
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details