Shenzhen Liron Electronics Co., Ltd Low Or Medium Voltage Standard Screw Terminal Aluminum Electrolytic Capacitor LPM

Description
LPM series is a low or medium standard product that matches following SPEC. 1. LPM low or medium standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LPM can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 6.3V to 250V DC, low/medium voltage standard product. 6. 16V1F~5F can be added in the series. 7. The terminal type is varied from different size. 8. Liron LPM standard screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LPM series is a low or medium standard product that matches following SPEC. 1. LPM low or medium standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LPM can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 6.3V to 250V DC, low/medium voltage standard product. 6. 16V1F~5F can be added in the series. 7. The terminal type is varied from different size. 8. Liron LPM standard screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Low Or Medium Voltage Standard Screw Terminal Aluminum Electrolytic Capacitor - LPM - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Low Or Medium Voltage Standard Screw Terminal Aluminum Electrolytic Capacitor
LPM
Low Or Medium Voltage Standard Screw Terminal Aluminum Electrolytic Capacitor LPM
LPM series is a low or medium standard product that matches following SPEC. 1. LPM low or medium standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LPM can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 6.3V to 250V DC, low/medium voltage standard product. 6. 16V1F~5F can be added in the series. 7. The terminal type is varied from different size. 8. Liron LPM standard screw terminal aluminum electrolytic capacitor is RoHs compliant.

LPM series is a low or medium standard product that matches following SPEC.
1. LPM low or medium standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. The operating temperature of LPM can be from -25°C to +85°C.
3. The load life is 2000H guarantied.
4. Size can be customized according to your design.
5. Working voltage can be from
6.3V to 250V DC, low/medium voltage standard product.
6. 16V1F~5F can be added in the series.
7. The terminal type is varied from different size.
8. Liron LPM standard screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LPM
Product Name Low Or Medium Voltage Standard Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers