Shenzhen Liron Electronics Co., Ltd New Radition Constructions Screw Terminal Aluminum Electrolytic Capacitor LQR

Description
LQR series is a new rendition construction capacitor that matches following SPEC. 1. LQR new rendition construction screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. Compared with LQX series, ripple current increased by 37%(without wind)or 50%(with 0.5m/s wind) by new rendition constructions in case of F90. 3. The operating temperature of LQR can be from -40°C to +85°C. 4. The load life is 5000H guarantied. 5. Much higher ripple current can be accepted by LQR. 6. Working voltage can be from 350V to 500V DC. 7. 500V can be added in the series 8. The terminal type is varied from different sizes. 9. Liron LQR new rendition construction screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LQR series is a new rendition construction capacitor that matches following SPEC. 1. LQR new rendition construction screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. Compared with LQX series, ripple current increased by 37%(without wind)or 50%(with 0.5m/s wind) by new rendition constructions in case of F90. 3. The operating temperature of LQR can be from -40°C to +85°C. 4. The load life is 5000H guarantied. 5. Much higher ripple current can be accepted by LQR. 6. Working voltage can be from 350V to 500V DC. 7. 500V can be added in the series 8. The terminal type is varied from different sizes. 9. Liron LQR new rendition construction screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
New Radition Constructions Screw Terminal Aluminum Electrolytic Capacitor - LQR - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
New Radition Constructions Screw Terminal Aluminum Electrolytic Capacitor
LQR
New Radition Constructions Screw Terminal Aluminum Electrolytic Capacitor LQR
LQR series is a new rendition construction capacitor that matches following SPEC. 1. LQR new rendition construction screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. Compared with LQX series, ripple current increased by 37%(without wind)or 50%(with 0.5m/s wind) by new rendition constructions in case of F90. 3. The operating temperature of LQR can be from -40°C to +85°C. 4. The load life is 5000H guarantied. 5. Much higher ripple current can be accepted by LQR. 6. Working voltage can be from 350V to 500V DC. 7. 500V can be added in the series 8. The terminal type is varied from different sizes. 9. Liron LQR new rendition construction screw terminal aluminum electrolytic capacitor is RoHs compliant.

LQR series is a new rendition construction capacitor that matches following SPEC.
1. LQR new rendition construction screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. Compared with LQX series, ripple current increased by 37%(without wind)or 50%(with 0.5m/s wind) by new rendition constructions in case of F90.
3. The operating temperature of LQR can be from -40°C to +85°C.
4. The load life is 5000H guarantied.
5. Much higher ripple current can be accepted by LQR.
6. Working voltage can be from 350V to 500V DC.
7. 500V can be added in the series
8. The terminal type is varied from different sizes.
9. Liron LQR new rendition construction screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LQR
Product Name New Radition Constructions Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1713262 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD0D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers