Shenzhen Liron Electronics Co., Ltd Smaller Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor LP2A

Description
LP2A series is a smaller size larger capacitance product that matches following SPEC. 1. LP2A smaller size larger capacitance screw terminal aluminum electrolytic capacitor, we produce it for UPS power supply and X-ray power supply. 2. The operating temperature of LP2A can be from -25°C to +85°C 3. The load life is 2000H guarantied. 4. We design product primarily for circuits requiring large energy momentarily. 5. LP2A series capacitance improved by 40% and smaller comparison with LP3A series 6. Working voltage can be from 350WV to 500WV DC. 7. The terminal type is varied from different sizes. 8. Liron LP2A smaller size large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LP2A series is a smaller size larger capacitance product that matches following SPEC. 1. LP2A smaller size larger capacitance screw terminal aluminum electrolytic capacitor, we produce it for UPS power supply and X-ray power supply. 2. The operating temperature of LP2A can be from -25°C to +85°C 3. The load life is 2000H guarantied. 4. We design product primarily for circuits requiring large energy momentarily. 5. LP2A series capacitance improved by 40% and smaller comparison with LP3A series 6. Working voltage can be from 350WV to 500WV DC. 7. The terminal type is varied from different sizes. 8. Liron LP2A smaller size large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Smaller Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor - LP2A - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Smaller Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor
LP2A
Smaller Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor LP2A
LP2A series is a smaller size larger capacitance product that matches following SPEC. 1. LP2A smaller size larger capacitance screw terminal aluminum electrolytic capacitor, we produce it for UPS power supply and X-ray power supply. 2. The operating temperature of LP2A can be from -25°C to +85°C 3. The load life is 2000H guarantied. 4. We design product primarily for circuits requiring large energy momentarily. 5. LP2A series capacitance improved by 40% and smaller comparison with LP3A series 6. Working voltage can be from 350WV to 500WV DC. 7. The terminal type is varied from different sizes. 8. Liron LP2A smaller size large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.

LP2A series is a smaller size larger capacitance product that matches following SPEC.
1. LP2A smaller size larger capacitance screw terminal aluminum electrolytic capacitor, we produce it for UPS power supply and X-ray power supply.
2. The operating temperature of LP2A can be from -25°C to +85°C
3. The load life is 2000H guarantied.
4. We design product primarily for circuits requiring large energy momentarily.
5. LP2A series capacitance improved by 40% and smaller comparison with LP3A series
6. Working voltage can be from 350WV to 500WV DC.
7. The terminal type is varied from different sizes.
8. Liron LP2A smaller size large capacitance screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LP2A
Product Name Smaller Size Large Capacitance Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details