Shenzhen Liron Electronics Co., Ltd Small Size High Voltage Screw Terminal Aluminum Electrolytic Capacitor LQ3X

Description
LQ3X small size high voltage capacitor that matches following SPEC. 1. LQ3X small size high voltage screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. We develop LQ3X specially for the demand of the higher voltage with compact size. 3. The size is reduced by around 14% of conventional LQX type through improvement of electrolytic liquid. 4. The operating temperature of LQ3X can be from -40°C to +85°C. 5. The load life is 5000H guarantied. 6. 500V and 550V can be added in this series. 6. Working voltage can be from 400V to 550V DC. 7. The terminal type is varied from different sizes. 8. Liron LQ3X small size high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant
Description
LQ3X small size high voltage capacitor that matches following SPEC. 1. LQ3X small size high voltage screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. We develop LQ3X specially for the demand of the higher voltage with compact size. 3. The size is reduced by around 14% of conventional LQX type through improvement of electrolytic liquid. 4. The operating temperature of LQ3X can be from -40°C to +85°C. 5. The load life is 5000H guarantied. 6. 500V and 550V can be added in this series. 6. Working voltage can be from 400V to 550V DC. 7. The terminal type is varied from different sizes. 8. Liron LQ3X small size high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant

Suppliers

Company
Product
Description
Supplier Links
Small Size High Voltage Screw Terminal Aluminum Electrolytic Capacitor - LQ3X - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Small Size High Voltage Screw Terminal Aluminum Electrolytic Capacitor
LQ3X
Small Size High Voltage Screw Terminal Aluminum Electrolytic Capacitor LQ3X
LQ3X small size high voltage capacitor that matches following SPEC. 1. LQ3X small size high voltage screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. We develop LQ3X specially for the demand of the higher voltage with compact size. 3. The size is reduced by around 14% of conventional LQX type through improvement of electrolytic liquid. 4. The operating temperature of LQ3X can be from -40°C to +85°C. 5. The load life is 5000H guarantied. 6. 500V and 550V can be added in this series. 6. Working voltage can be from 400V to 550V DC. 7. The terminal type is varied from different sizes. 8. Liron LQ3X small size high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant

LQ3X small size high voltage capacitor that matches following SPEC.
1. LQ3X small size high voltage screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. We develop LQ3X specially for the demand of the higher voltage with compact size.
3. The size is reduced by around 14% of conventional LQX type through improvement of electrolytic liquid.
4. The operating temperature of LQ3X can be from -40°C to +85°C.
5. The load life is 5000H guarantied.
6. 500V and 550V can be added in this series.
6. Working voltage can be from 400V to 550V DC.
7. The terminal type is varied from different sizes.
8. Liron LQ3X small size high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LQ3X
Product Name Small Size High Voltage Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details