Shenzhen Liron Electronics Co., Ltd High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor LPRF

Description
LPRF series high ripple current screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPRF series high ripple current screw terminal aluminum electrolytic capacitor, high ripple current performance is used for inventers, frequency converters. 2. The operating temperature of LPRF can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. We did the Self-extinguishing design for LPRF series. 5. LPRF series have high heat radiation constructions. 6. Working voltage can be from 350WV to 450WV DC. 7. The terminal type is varied from different size. 8. Liron LPRF high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LPRF series high ripple current screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPRF series high ripple current screw terminal aluminum electrolytic capacitor, high ripple current performance is used for inventers, frequency converters. 2. The operating temperature of LPRF can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. We did the Self-extinguishing design for LPRF series. 5. LPRF series have high heat radiation constructions. 6. Working voltage can be from 350WV to 450WV DC. 7. The terminal type is varied from different size. 8. Liron LPRF high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor - LPRF - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor
LPRF
High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor LPRF
LPRF series high ripple current screw terminal aluminum electrolytic capacitor that matches following SPEC. 1. LPRF series high ripple current screw terminal aluminum electrolytic capacitor, high ripple current performance is used for inventers, frequency converters. 2. The operating temperature of LPRF can be from -25°C to +85°C. 3. The load life is 2000H guarantied. 4. We did the Self-extinguishing design for LPRF series. 5. LPRF series have high heat radiation constructions. 6. Working voltage can be from 350WV to 450WV DC. 7. The terminal type is varied from different size. 8. Liron LPRF high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

LPRF series high ripple current screw terminal aluminum electrolytic capacitor that matches following SPEC.
1. LPRF series high ripple current screw terminal aluminum electrolytic capacitor, high ripple current performance is used for inventers, frequency converters.
2. The operating temperature of LPRF can be from -25°C to +85°C.
3. The load life is 2000H guarantied.
4. We did the Self-extinguishing design for LPRF series.
5. LPRF series have high heat radiation constructions.
6. Working voltage can be from 350WV to 450WV DC.
7. The terminal type is varied from different size.
8. Liron LPRF high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LPRF
Product Name High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers