Shenzhen Liron Electronics Co., Ltd 105 Centigrade Standard Screw Terminal Aluminum Electrolytic Capacitor LGS

Description
LGS series is a 105°C standard product that matches following SPEC. 1. LGS 105°C standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LGS can be from -40°C to +105°C? 3. The load life is 2000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 25V to 450V DC. 6. The terminal type is varied from different size. 7. Liron LGS 105°C standard screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LGS series is a 105°C standard product that matches following SPEC. 1. LGS 105°C standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LGS can be from -40°C to +105°C? 3. The load life is 2000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 25V to 450V DC. 6. The terminal type is varied from different size. 7. Liron LGS 105°C standard screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
105 Centigrade Standard Screw Terminal Aluminum Electrolytic Capacitor - LGS - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
105 Centigrade Standard Screw Terminal Aluminum Electrolytic Capacitor
LGS
105 Centigrade Standard Screw Terminal Aluminum Electrolytic Capacitor LGS
LGS series is a 105°C standard product that matches following SPEC. 1. LGS 105°C standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LGS can be from -40°C to +105°C? 3. The load life is 2000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 25V to 450V DC. 6. The terminal type is varied from different size. 7. Liron LGS 105°C standard screw terminal aluminum electrolytic capacitor is RoHs compliant.

LGS series is a 105°C standard product that matches following SPEC.
1. LGS 105°C standard screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. The operating temperature of LGS can be from -40°C to +105°C?
3. The load life is 2000H guarantied.
4. Size can be customized according to your design.
5. Working voltage can be from 25V to 450V DC.
6. The terminal type is varied from different size.
7. Liron LGS 105°C standard screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LGS
Product Name 105 Centigrade Standard Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -45 to 105 C (-49 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details