Shenzhen Liron Electronics Co., Ltd 105 Centigrade High Voltage Screw Terminal Aluminum Electrolytic Capacitor LHR3X

Description
LHR3X series is a 105°C high voltage product that matches following SPEC. 1. LHR3X 105°C high voltage screw terminal aluminum electrolytic capacitor can be used in active filter, switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHR3X can be from -40°C to +105°C 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 400V to 500V DC. 6. The terminal type is varied from different size. 7. Liron LHR3X high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LHR3X series is a 105°C high voltage product that matches following SPEC. 1. LHR3X 105°C high voltage screw terminal aluminum electrolytic capacitor can be used in active filter, switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHR3X can be from -40°C to +105°C 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 400V to 500V DC. 6. The terminal type is varied from different size. 7. Liron LHR3X high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
105 Centigrade High Voltage Screw Terminal Aluminum Electrolytic Capacitor - LHR3X - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
105 Centigrade High Voltage Screw Terminal Aluminum Electrolytic Capacitor
LHR3X
105 Centigrade High Voltage Screw Terminal Aluminum Electrolytic Capacitor LHR3X
LHR3X series is a 105°C high voltage product that matches following SPEC. 1. LHR3X 105°C high voltage screw terminal aluminum electrolytic capacitor can be used in active filter, switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHR3X can be from -40°C to +105°C 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 400V to 500V DC. 6. The terminal type is varied from different size. 7. Liron LHR3X high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant.

LHR3X series is a 105°C high voltage product that matches following SPEC.
1. LHR3X 105°C high voltage screw terminal aluminum electrolytic capacitor can be used in active filter, switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. The operating temperature of LHR3X can be from -40°C to +105°C
3. The load life is 5000H guarantied.
4. Size can be customized according to your design.
5. Working voltage can be from 400V to 500V DC.
6. The terminal type is varied from different size.
7. Liron LHR3X high voltage screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LHR3X
Product Name 105 Centigrade High Voltage Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -45 to 105 C (-49 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details