Shenzhen Liron Electronics Co., Ltd Mini Size Screw Terminal Aluminum Electrolytic Capacitor LQ2X

Description
LQ2X series is a long lifetime mini capacitor that matches following SPEC. 1. LQ2X long lifetime miniaturization screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. LQ2X series is the product developed for the purpose of the miniaturization as a capacitor for primary side filters of an inverter, DC servo, and a chopper control circuit. 3. The operating temperature of LQ2X can be from -40°C to +85°C. 4. The load life is 5000H guarantied. 5. Working voltage can be from 400V to 450V DC. 6. The terminal type is varied from different sizes. 7. Liron LQ2X mini size screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LQ2X series is a long lifetime mini capacitor that matches following SPEC. 1. LQ2X long lifetime miniaturization screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. LQ2X series is the product developed for the purpose of the miniaturization as a capacitor for primary side filters of an inverter, DC servo, and a chopper control circuit. 3. The operating temperature of LQ2X can be from -40°C to +85°C. 4. The load life is 5000H guarantied. 5. Working voltage can be from 400V to 450V DC. 6. The terminal type is varied from different sizes. 7. Liron LQ2X mini size screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Mini Size Screw Terminal Aluminum Electrolytic Capacitor - LQ2X - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Mini Size Screw Terminal Aluminum Electrolytic Capacitor
LQ2X
Mini Size Screw Terminal Aluminum Electrolytic Capacitor LQ2X
LQ2X series is a long lifetime mini capacitor that matches following SPEC. 1. LQ2X long lifetime miniaturization screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. LQ2X series is the product developed for the purpose of the miniaturization as a capacitor for primary side filters of an inverter, DC servo, and a chopper control circuit. 3. The operating temperature of LQ2X can be from -40°C to +85°C. 4. The load life is 5000H guarantied. 5. Working voltage can be from 400V to 450V DC. 6. The terminal type is varied from different sizes. 7. Liron LQ2X mini size screw terminal aluminum electrolytic capacitor is RoHs compliant.

LQ2X series is a long lifetime mini capacitor that matches following SPEC.
1. LQ2X long lifetime miniaturization screw terminal aluminum electrolytic capacitor, can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. LQ2X series is the product developed for the purpose of the miniaturization as a capacitor for primary side filters of an inverter, DC servo, and a chopper control circuit.
3. The operating temperature of LQ2X can be from -40°C to +85°C.
4. The load life is 5000H guarantied.
5. Working voltage can be from 400V to 450V DC.
6. The terminal type is varied from different sizes.
7. Liron LQ2X mini size screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LQ2X
Product Name Mini Size Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details