Shenzhen Liron Electronics Co., Ltd 105 Centigrade High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor LHRX

Description
LHRX series is a 105°C high ripple current product that matches following SPEC. 1. LHRX 105°C high ripple current screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHRX can be from -40°C to +105°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 350V to 450V DC. 6. The terminal type is varied from different size. 7. Liron LHRX 105°C high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LHRX series is a 105°C high ripple current product that matches following SPEC. 1. LHRX 105°C high ripple current screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHRX can be from -40°C to +105°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 350V to 450V DC. 6. The terminal type is varied from different size. 7. Liron LHRX 105°C high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
105 Centigrade High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor - LHRX - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
105 Centigrade High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor
LHRX
105 Centigrade High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor LHRX
LHRX series is a 105°C high ripple current product that matches following SPEC. 1. LHRX 105°C high ripple current screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LHRX can be from -40°C to +105°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 350V to 450V DC. 6. The terminal type is varied from different size. 7. Liron LHRX 105°C high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

LHRX series is a 105°C high ripple current product that matches following SPEC.
1. LHRX 105°C high ripple current screw terminal aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. The operating temperature of LHRX can be from -40°C to +105°C.
3. The load life is 5000H guarantied.
4. Size can be customized according to your design.
5. Working voltage can be from 350V to 450V DC.
6. The terminal type is varied from different size.
7. Liron LHRX 105°C high ripple current screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LHRX
Product Name 105 Centigrade High Ripple Current Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -45 to 105 C (-49 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers