Shenzhen Liron Electronics Co., Ltd 105 Centigrade High Liability Screw Terminal Aluminum Electrolytic Capacitor LCT

Description
LCT series is a high-reliability product for welding machine that matches following SPEC. 1. LCT 105°C long life screw terminal aluminum electrolytic capacitor can be used in welding machines. 2. The operating temperature of LCT can be from -25°C to +70°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 200V to 475V DC. 6. The terminal type is varied from different size. 7. Liron LCT welding machine high-reliability screw terminal aluminum electrolytic capacitor is RoHs compliant.
Description
LCT series is a high-reliability product for welding machine that matches following SPEC. 1. LCT 105°C long life screw terminal aluminum electrolytic capacitor can be used in welding machines. 2. The operating temperature of LCT can be from -25°C to +70°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 200V to 475V DC. 6. The terminal type is varied from different size. 7. Liron LCT welding machine high-reliability screw terminal aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
105 Centigrade High Liability Screw Terminal Aluminum Electrolytic Capacitor - LCT - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
105 Centigrade High Liability Screw Terminal Aluminum Electrolytic Capacitor
LCT
105 Centigrade High Liability Screw Terminal Aluminum Electrolytic Capacitor LCT
LCT series is a high-reliability product for welding machine that matches following SPEC. 1. LCT 105°C long life screw terminal aluminum electrolytic capacitor can be used in welding machines. 2. The operating temperature of LCT can be from -25°C to +70°C. 3. The load life is 5000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 200V to 475V DC. 6. The terminal type is varied from different size. 7. Liron LCT welding machine high-reliability screw terminal aluminum electrolytic capacitor is RoHs compliant.

LCT series is a high-reliability product for welding machine that matches following SPEC.
1. LCT 105°C long life screw terminal aluminum electrolytic capacitor can be used in welding machines.
2. The operating temperature of LCT can be from -25°C to +70°C.
3. The load life is 5000H guarantied.
4. Size can be customized according to your design.
5. Working voltage can be from 200V to 475V DC.
6. The terminal type is varied from different size.
7. Liron LCT welding machine high-reliability screw terminal aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LCT
Product Name 105 Centigrade High Liability Screw Terminal Aluminum Electrolytic Capacitor
Configuration / Form Factor Screw Terminal
Applications Welding Machine
RoHS Compliant Yes
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Knowles Precision Devices
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1713283 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details