Shenzhen Liron Electronics Co., Ltd Snap In Aluminum Electrolytic Flash Lamp Capacitor LKT

Description
LKT series is a product exclusively used in flash lamp that matches following SPEC. 1. LKT only is exclusively used in flash lamp. 2. The operating temperature of LKP can be from -20°C to +55°C. 3. The load life is 5000H~10,000H guarantied. 4. Size is smaller than the other series. 5. Working voltage can be 330V or 360V. 6. The leakage current will be lower than the other series. 7. The dissipation of LKT also will be lower than the other series. 8. The terminal type is varied from pins to the soldering lug according to your design. 9. Liron LKT standard snap in aluminum electrolytic capacitor is RoHs compliant.
Description
LKT series is a product exclusively used in flash lamp that matches following SPEC. 1. LKT only is exclusively used in flash lamp. 2. The operating temperature of LKP can be from -20°C to +55°C. 3. The load life is 5000H~10,000H guarantied. 4. Size is smaller than the other series. 5. Working voltage can be 330V or 360V. 6. The leakage current will be lower than the other series. 7. The dissipation of LKT also will be lower than the other series. 8. The terminal type is varied from pins to the soldering lug according to your design. 9. Liron LKT standard snap in aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Snap In Aluminum Electrolytic Flash Lamp Capacitor - LKT - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Snap In Aluminum Electrolytic Flash Lamp Capacitor
LKT
Snap In Aluminum Electrolytic Flash Lamp Capacitor LKT
LKT series is a product exclusively used in flash lamp that matches following SPEC. 1. LKT only is exclusively used in flash lamp. 2. The operating temperature of LKP can be from -20°C to +55°C. 3. The load life is 5000H~10,000H guarantied. 4. Size is smaller than the other series. 5. Working voltage can be 330V or 360V. 6. The leakage current will be lower than the other series. 7. The dissipation of LKT also will be lower than the other series. 8. The terminal type is varied from pins to the soldering lug according to your design. 9. Liron LKT standard snap in aluminum electrolytic capacitor is RoHs compliant.

LKT series is a product exclusively used in flash lamp that matches following SPEC.
1. LKT only is exclusively used in flash lamp.
2. The operating temperature of LKP can be from -20°C to +55°C.
3. The load life is 5000H~10,000H guarantied.
4. Size is smaller than the other series.
5. Working voltage can be 330V or 360V.
6. The leakage current will be lower than the other series.
7. The dissipation of LKT also will be lower than the other series.
8. The terminal type is varied from pins to the soldering lug according to your design.
9. Liron LKT standard snap in aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LKT
Product Name Snap In Aluminum Electrolytic Flash Lamp Capacitor
Configuration / Form Factor Snap-In
Applications Flash Lamp
RoHS Compliant Yes
Operating Temperature -20 to 55 C (-4 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details