Shenzhen Liron Electronics Co., Ltd Standard Snap In Aluminum Electrolytic Capacitor LKP

Description
LKP series is a standard level product that matches following SPEC. 1. LKP standard snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LKP can be from -25℃ to +85℃。 3. The load life is 2000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 10V to 500V. 6. The terminal type is varied from pins to soldering lug according to your design. 7. Liron LKP standard snap in aluminum electrolytic capacitor is RoHs compliant.
Description
LKP series is a standard level product that matches following SPEC. 1. LKP standard snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LKP can be from -25℃ to +85℃。 3. The load life is 2000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 10V to 500V. 6. The terminal type is varied from pins to soldering lug according to your design. 7. Liron LKP standard snap in aluminum electrolytic capacitor is RoHs compliant.

Suppliers

Company
Product
Description
Supplier Links
Standard Snap In Aluminum Electrolytic Capacitor - LKP - Shenzhen Liron Electronics Co., Ltd
Shenzhen, China
Standard Snap In Aluminum Electrolytic Capacitor
LKP
Standard Snap In Aluminum Electrolytic Capacitor LKP
LKP series is a standard level product that matches following SPEC. 1. LKP standard snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc. 2. The operating temperature of LKP can be from -25℃ to +85℃。 3. The load life is 2000H guarantied. 4. Size can be customized according to your design. 5. Working voltage can be from 10V to 500V. 6. The terminal type is varied from pins to soldering lug according to your design. 7. Liron LKP standard snap in aluminum electrolytic capacitor is RoHs compliant.

LKP series is a standard level product that matches following SPEC.
1. LKP standard snap in aluminum electrolytic capacitor can be used in switching power, frequency converter, air conditioning, for welder and PCB mounting etc.
2. The operating temperature of LKP can be from -25℃ to +85℃。
3. The load life is 2000H guarantied.
4. Size can be customized according to your design.
5. Working voltage can be from 10V to 500V.
6. The terminal type is varied from pins to soldering lug according to your design.
7. Liron LKP standard snap in aluminum electrolytic capacitor is RoHs compliant.

Supplier's Site

Technical Specifications

  Shenzhen Liron Electronics Co., Ltd
Product Category Capacitors
Product Number LKP
Product Name Standard Snap In Aluminum Electrolytic Capacitor
Configuration / Form Factor Snap-In
Applications Power Supply
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details