1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 1000PF 1KV 10% X7R 1812 1000pF 1000V (1kV) ¦10% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1812 (4532 Metric) 0.177"" L x 0.126"" W (4.50mm x 3.20mm) - - 0.045"" (1.15mm) - - Cut Tape (CT)
Multilayer Ceramic Capacitor, CC Series, 1000 pF, - 10%, X7R, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes
CAP CER 1000PF 1KV X7R 1812
1kV 1nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| DigiKey | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 311-1183-1-ND | 311-1183-6-ND | CC1812KKX7RCBB102 | 55R1572 | CC1812KKX7RCBB102 | CC1812KKX7RCBB102 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 1000PF 1KV 10% X7R 1812 1000pF 1000V (1kV) ¦10% X7R Surface Mount MLCC | Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Yageo | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |