Yageo USA High-Voltage MLCC CC1210KKX7RCBB102

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1210KKX7RCBB102 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1210KKX7RCBB102
High-Voltage MLCC CC1210KKX7RCBB102
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - 13-CC1210KKX7RCBB102DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1210KKX7RCBB102DKR-ND
Ceramic Capacitors 13-CC1210KKX7RCBB102DKR-ND
CAP CER 1000PF 1KV X7R 1210

CAP CER 1000PF 1KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 13-CC1210KKX7RCBB102TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1210KKX7RCBB102TR-ND
Ceramic Capacitors 13-CC1210KKX7RCBB102TR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1210KKX7RCBB102CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1210KKX7RCBB102CT-ND
Ceramic Capacitors 13-CC1210KKX7RCBB102CT-ND
CAP CER 1000PF 1KV X7R 1210

CAP CER 1000PF 1KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - CC1210KKX7RCBB102 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1210KKX7RCBB102
Ceramic Capacitors CC1210KKX7RCBB102
CAP CER 1000PF 1KV X7R 1210

CAP CER 1000PF 1KV X7R 1210

Supplier's Site Datasheet
Cap, 0.001Uf, 1Kv, Mlcc, 1210 Rohs Compliant Yageo - 25AK0341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.001Uf, 1Kv, Mlcc, 1210 Rohs Compliant Yageo
25AK0341
Cap, 0.001Uf, 1Kv, Mlcc, 1210 Rohs Compliant Yageo 25AK0341
CAP, 0.001UF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 0.001UF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1210KKX7RCBB102 13-CC1210KKX7RCBB102DKR-ND 13-CC1210KKX7RCBB102TR-ND CC1210KKX7RCBB102 25AK0341
Product Name High-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.001Uf, 1Kv, Mlcc, 1210 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Capacitance Range 1000 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 105PPB630K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers