Yageo USA MLCCs - Multilayer Ceramic Capacitors CC1812KKX7RDBB472

Description
Yageo CC1812KKX7RDBB472
Request a Quote Datasheet
Description
Yageo CC1812KKX7RDBB472
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 6698672 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6698672
MLCCs - Multilayer Ceramic Capacitors 6698672
Yageo CC1812KKX7RDBB472

Yageo CC1812KKX7RDBB472

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6698672P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6698672P
MLCCs - Multilayer Ceramic Capacitors 6698672P
Yageo CC1812KKX7RDBB472

Yageo CC1812KKX7RDBB472

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1653140 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1653140
MLCCs - Multilayer Ceramic Capacitors 1653140
Yageo CC1812KKX7RDBB472

Yageo CC1812KKX7RDBB472

Supplier's Site
Ceramic Capacitors - 311-3650-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3650-1-ND
Ceramic Capacitors 311-3650-1-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3650-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3650-2-ND
Ceramic Capacitors 311-3650-2-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3650-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3650-6-ND
Ceramic Capacitors 311-3650-6-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.0047uF 2000V Capacitor
60-CC1812KKX7RDBB472
SMD 0.0047uF 2000V Capacitor 60-CC1812KKX7RDBB472
Cap Ceramic 0.0047uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: CC1812KKX7RDBB472 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7RDBB472 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0047uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: CC1812KKX7RDBB472 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0047uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0047uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7RDBB472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC1812KKX7RDBB472 - 914979-CC1812KKX7RDBB472 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1812KKX7RDBB472
914979-CC1812KKX7RDBB472
Ceramic Capacitors - CC1812KKX7RDBB472 914979-CC1812KKX7RDBB472
Manufacturer: Yageo Win Source Part Number: 914979-CC1812KKX7RDB B472 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: Q1846451, Q1113131, 311-3650-6, 225002416632, 18122R472KFBB00-ND, 18122R472KFBB0D, 311-3650-2, 225001411532, 311-3650-1, 18122R472KFBB00, 18122R472KFBB0D-ND

Manufacturer: Yageo
Win Source Part Number: 914979-CC1812KKX7RDBB472
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: Q1846451, Q1113131, 311-3650-6, 225002416632, 18122R472KFBB00-ND, 18122R472KFBB0D, 311-3650-2, 225001411532, 311-3650-1, 18122R472KFBB00, 18122R472KFBB0D-ND

Buy Now Datasheet
Ceramic Capacitor 4700Pf 2000V, X7R, 5%, 1812; Capacitance Yageo - 25M1910 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 2000V, X7R, 5%, 1812; Capacitance Yageo
25M1910
Ceramic Capacitor 4700Pf 2000V, X7R, 5%, 1812; Capacitance Yageo 25M1910
CERAMIC CAPACITOR 4700PF 2000V, X7R, 5%, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 2000V, X7R, 5%, 1812; Capacitance:4700pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:CC Series; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1812KKX7RDBB472
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1812KKX7RDBB472
2kV 4.7nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 4.7nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - CC1812KKX7RDBB472 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1812KKX7RDBB472
Ceramic Capacitors CC1812KKX7RDBB472
CAP CER 4700PF 2KV X7R 1812

CAP CER 4700PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6698672 6698672P 311-3650-1-ND 311-3650-6-ND 60-CC1812KKX7RDBB472 914979-CC1812KKX7RDBB472 25M1910 CC1812KKX7RDBB472 CC1812KKX7RDBB472
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 0.0047uF 2000V Capacitor Ceramic Capacitors - CC1812KKX7RDBB472 Ceramic Capacitor 4700Pf 2000V, X7R, 5%, 1812; Capacitance Yageo Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details