Yageo USA SMD 1nF 2kV Capacitor CC1812KKX7RDBB102

Description
1812 X7R Ceramic Capacitor 1nF 10% 2kV SMD Product overview: CC1812KKX7RDBB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7RDBB102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1812 X7R Ceramic Capacitor 1nF 10% 2kV SMD Product overview: CC1812KKX7RDBB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7RDBB102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1nF 2kV Capacitor
60-CC1812KKX7RDBB102
SMD 1nF 2kV Capacitor 60-CC1812KKX7RDBB102
1812 X7R Ceramic Capacitor 1nF 10% 2kV SMD Product overview: CC1812KKX7RDBB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7RDBB102 can be used for catalog matching and distributor lookup.

1812 X7R Ceramic Capacitor 1nF 10% 2kV SMD Product overview: CC1812KKX7RDBB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7RDBB102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6698675 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6698675
MLCCs - Multilayer Ceramic Capacitors 6698675
Yageo CC1812KKX7RDBB102

Yageo CC1812KKX7RDBB102

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6698675P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6698675P
MLCCs - Multilayer Ceramic Capacitors 6698675P
Yageo CC1812KKX7RDBB102

Yageo CC1812KKX7RDBB102

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1653141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1653141
MLCCs - Multilayer Ceramic Capacitors 1653141
Yageo CC1812KKX7RDBB102

Yageo CC1812KKX7RDBB102

Supplier's Site
Ceramic Capacitors - 311-3590-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3590-2-ND
Ceramic Capacitors 311-3590-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3590-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3590-6-ND
Ceramic Capacitors 311-3590-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3590-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3590-1-ND
Ceramic Capacitors 311-3590-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1812KKX7RDBB102 - 1028008-CC1812KKX7RDBB102 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1812KKX7RDBB102
1028008-CC1812KKX7RDBB102
Ceramic Capacitors - CC1812KKX7RDBB102 1028008-CC1812KKX7RDBB102
Manufacturer: Yageo Win Source Part Number: 1028008-CC1812KKX7RD BB102 Packaging: Reel - TR Features: High Voltage Voltage Rating: 2000V (2kV) Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.059" (1.50mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.177" L x 0.125" W (4.50mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Yageo
Win Source Part Number: 1028008-CC1812KKX7RDBB102
Packaging: Reel - TR
Features: High Voltage
Voltage Rating: 2000V (2kV)
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.059" (1.50mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.177" L x 0.125" W (4.50mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Yageo - 25M1908 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Yageo
25M1908
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Yageo 25M1908
Multilayer Ceramic Capacitor, CC Series, 1000 pF, - 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 1000 pF, - 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC1812KKX7RDBB102 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1812KKX7RDBB102
Ceramic Capacitors CC1812KKX7RDBB102
CAP CER 1000PF 2KV X7R 1812

CAP CER 1000PF 2KV X7R 1812

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
CC1812KKX7RDBB102
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT CC1812KKX7RDBB102
2kV 1nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 1nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-CC1812KKX7RDBB102 6698675 6698675P 311-3590-2-ND 311-3590-6-ND 1028008-CC1812KKX7RDBB102 25M1908 CC1812KKX7RDBB102 CC1812KKX7RDBB102
Product Name SMD 1nF 2kV Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CC1812KKX7RDBB102 Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Yageo Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors - Film Capacitors - 105PHC850K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Ceramic Capacitors - 1608-1210Y2K50392KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers