Yageo USA Ceramic Capacitors CC1812KKX7RDBB332

Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4565-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4565-6-ND
Ceramic Capacitors 311-4565-6-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4565-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4565-2-ND
Ceramic Capacitors 311-4565-2-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4565-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4565-1-ND
Ceramic Capacitors 311-4565-1-ND
3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

3300pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.0033Uf, 2Kv, Mlcc, 1812 Rohs Compliant Yageo - 25AK0362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.0033Uf, 2Kv, Mlcc, 1812 Rohs Compliant Yageo
25AK0362
Cap, 0.0033Uf, 2Kv, Mlcc, 1812 Rohs Compliant Yageo 25AK0362
CAP, 0.0033UF, 2KV, MLCC, 1812 ROHS COMPLIANT: YES

CAP, 0.0033UF, 2KV, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CC1812KKX7RDBB332 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1812KKX7RDBB332
Ceramic Capacitors CC1812KKX7RDBB332
CAP CER 3300PF 2KV X7R 1812

CAP CER 3300PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-4565-6-ND 311-4565-2-ND 25AK0362 CC1812KKX7RDBB332
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.0033Uf, 2Kv, Mlcc, 1812 Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011324 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers