Yageo USA Ceramic Capacitors CC1812KKX7REBB102

Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4568-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4568-6-ND
Ceramic Capacitors 311-4568-6-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4568-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4568-2-ND
Ceramic Capacitors 311-4568-2-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4568-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4568-1-ND
Ceramic Capacitors 311-4568-1-ND
1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

1000pF ±10% 3000V (3kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1992435P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992435P
MLCCs - Multilayer Ceramic Capacitors 1992435P
Yageo CC1812KKX7REBB102

Yageo CC1812KKX7REBB102

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992434 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992434
MLCCs - Multilayer Ceramic Capacitors 1992434
Yageo CC1812KKX7REBB102

Yageo CC1812KKX7REBB102

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992435 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992435
MLCCs - Multilayer Ceramic Capacitors 1992435
Yageo CC1812KKX7REBB102

Yageo CC1812KKX7REBB102

Supplier's Site
Capacitors - Ceramic Capacitors - 1330610-CC1812KKX7REBB102 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330610-CC1812KKX7REBB102
Capacitors - Ceramic Capacitors 1330610-CC1812KKX7REBB102
Manufacturer: Yageo Win Source Part Number: 1330610-CC1812KKX7RE BB102 Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Voltage Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Applications: General Purpose Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1812 (4532 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: CC1812KKX7REBB102-ND ,311-4568-6,311-4568 -1,311-4568-2 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1330610-CC1812KKX7REBB102
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Voltage
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Applications: General Purpose
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: CC1812KKX7REBB102-ND,311-4568-6,311-4568-1,311-4568-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD 1000 pF 3 kV Capacitor
60-CC1812KKX7REBB102
SMD 1000 pF 3 kV Capacitor 60-CC1812KKX7REBB102
YAGEO - CC1812KKX7REBB102 - Keramikvielschichtko ndensator, SMD, 1000 pF, 3 kV, 1812 [Metrisch 4532], ± 10%, X7R, Baureihe CC Product overview: CC1812KKX7REBB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000 pF, 3 kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000 pF, 3 kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7REBB102 can be used for catalog matching and distributor lookup.

YAGEO - CC1812KKX7REBB102 - Keramikvielschichtkondensator, SMD, 1000 pF, 3 kV, 1812 [Metrisch 4532], ± 10%, X7R, Baureihe CC Product overview: CC1812KKX7REBB102 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000 pF, 3 kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000 pF, 3 kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7REBB102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC1812KKX7REBB102 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1812KKX7REBB102
Ceramic Capacitors CC1812KKX7REBB102
CAP CER 1000PF 3KV X7R 1812

CAP CER 1000PF 3KV X7R 1812

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Yageo - 55R1574 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Yageo
55R1574
Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Yageo 55R1574
Multilayer Ceramic Capacitor, CC Series, 1000 pF, - 10%, X7R, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 1000 pF, - 10%, X7R, 3 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-4568-6-ND 311-4568-2-ND 1992435P 1992434 1330610-CC1812KKX7REBB102 60-CC1812KKX7REBB102 CC1812KKX7REBB102 55R1574
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 1000 pF 3 kV Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 1000 Pf, 10%, X7R, 3 Kv, 1812 [4532 Metric] Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C220J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C11CF750K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details