Yageo USA High-Voltage MLCC CC1808KKX7RCBB103

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1808KKX7RCBB103 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1808KKX7RCBB103
High-Voltage MLCC CC1808KKX7RCBB103
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - 311-4536-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4536-1-ND
Ceramic Capacitors 311-4536-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4536-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4536-6-ND
Ceramic Capacitors 311-4536-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4536-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4536-2-ND
Ceramic Capacitors 311-4536-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1051404-CC1808KKX7RCBB103 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1051404-CC1808KKX7RCBB103
Capacitors - Ceramic Capacitors 1051404-CC1808KKX7RCBB103
Win Source Part Number: 1051404-CC1808KKX7RC BB103 Category: Capacitors>Ceramic Capacitors Series: CC Features: High Voltage Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Thickness (Max): 0.057" (1.45mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): C1808C103JDRACTU; C1808C103KDRACTU; GRM31CR73A103KW03L; GRJ31CR73A103KWJ3L; 1808AC103KAT1A; C0805C103KCRACTU; 1210AC103KAT1ACC1808 KKX7RCBB103.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: YAGEO Other Names: 311-4536-2,311-4536- 1,CC1808KKX7RCBB103- ND,311-4536-6

Win Source Part Number: 1051404-CC1808KKX7RCBB103
Category: Capacitors>Ceramic Capacitors
Series: CC
Features: High Voltage
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Thickness (Max): 0.057" (1.45mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Alternative Parts (Cross-Reference): C1808C103JDRACTU; C1808C103KDRACTU; GRM31CR73A103KW03L; GRJ31CR73A103KWJ3L; 1808AC103KAT1A; C0805C103KCRACTU; 1210AC103KAT1ACC1808KKX7RCBB103.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: YAGEO
Other Names: 311-4536-2,311-4536-1,CC1808KKX7RCBB103-ND,311-4536-6

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 1000V Capacitor
60-CC1808KKX7RCBB103
SMD 0.01uF 1000V Capacitor 60-CC1808KKX7RCBB103
Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1808 125°C T/R Product overview: CC1808KKX7RCBB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1808KKX7RCBB103 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1808 125°C T/R Product overview: CC1808KKX7RCBB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1808KKX7RCBB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC1808KKX7RCBB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1808KKX7RCBB103
Ceramic Capacitors CC1808KKX7RCBB103
CAP CER 10000PF 1KV X7R 1808

CAP CER 10000PF 1KV X7R 1808

Supplier's Site Datasheet
Cap, 0.01Uf, 1Kv, Mlcc, 1808 Rohs Compliant Yageo - 25AK0346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 1Kv, Mlcc, 1808 Rohs Compliant Yageo
25AK0346
Cap, 0.01Uf, 1Kv, Mlcc, 1808 Rohs Compliant Yageo 25AK0346
CAP, 0.01UF, 1KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 0.01UF, 1KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1808KKX7RCBB103 311-4536-1-ND 311-4536-6-ND 1051404-CC1808KKX7RCBB103 60-CC1808KKX7RCBB103 CC1808KKX7RCBB103 25AK0346
Product Name High-Voltage MLCC Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 0.01uF 1000V Capacitor Ceramic Capacitors Cap, 0.01Uf, 1Kv, Mlcc, 1808 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Capacitance Range 10000 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 336SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers