Yageo USA Ceramic Capacitors CC1812KKX7RDBB103

Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1812KKX7RDBB103TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1812KKX7RDBB103TR-ND
Ceramic Capacitors 13-CC1812KKX7RDBB103TR-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 10nF 2kV Capacitor
60-CC1812KKX7RDBB103
SMD 10nF 2kV Capacitor 60-CC1812KKX7RDBB103
10nF 2kV X7R 10% 1812 Ceramic MLCC SMD Product overview: CC1812KKX7RDBB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7RDBB103 can be used for catalog matching and distributor lookup.

10nF 2kV X7R 10% 1812 Ceramic MLCC SMD Product overview: CC1812KKX7RDBB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10nF, 2kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1812KKX7RDBB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10nF 2K V X7R 10% - 898-CC1812KKX7RDBB103 - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10nF 2K V X7R 10%
898-CC1812KKX7RDBB103
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10nF 2K V X7R 10% 898-CC1812KKX7RDBB103
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10nF 2K V X7R 10%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 10nF 2K V X7R 10%

Supplier's Site
Ceramic Capacitors - CC1812KKX7RDBB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1812KKX7RDBB103
Ceramic Capacitors CC1812KKX7RDBB103
CAP CER 10000PF 2KV X7R 1812

CAP CER 10000PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1812KKX7RDBB103TR-ND 60-CC1812KKX7RDBB103 898-CC1812KKX7RDBB103 CC1812KKX7RDBB103
Product Name Ceramic Capacitors SMD 10nF 2kV Capacitor Multilayer Ceramic Capacitors MLCC - SMD/SMT 10nF 2K V X7R 10% Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details