General Features
Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)
| Yageo USA | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CC1812KKX7RCBB562 | CC1812KKX7RCBB562 |
| Product Name | High-Voltage MLCC | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors |
| Applications | High Voltage Capacitor | General Purpose |
| Capacitance Range | 5600 microF | 0.0056 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |