Cap Ceramic 0.22uF 250V X7R 10% Pad SMD 1210 125°C T/R Product overview: CC1210KKX7RYBB224 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1210KKX7RYBB224
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
0.22µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP, 0.22UF, 250V, MLCC, 1210 ROHS COMPLIANT: YES
250V 220nF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 0.22UF 250V X7R 1210
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-CC1210KKX7RYBB224 | 311-2045-2-ND | 311-2045-6-ND | 69AH7426 | CC1210KKX7RYBB224 | CC1210KKX7RYBB224 |
| Product Name | SMD 0.22uF 250V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.22Uf, 250V, Mlcc, 1210 Rohs Compliant Yageo | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |