Yageo USA Ceramic Capacitors CC1812JKNPOCBN681

Description
CAP CER 680PF 1KV C0G/NPO 1812
Request a Quote Datasheet
Description
CAP CER 680PF 1KV C0G/NPO 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1812JKNPOCBN681DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1812JKNPOCBN681DKR-ND
Ceramic Capacitors 13-CC1812JKNPOCBN681DKR-ND
CAP CER 680PF 1KV C0G/NPO 1812

CAP CER 680PF 1KV C0G/NPO 1812

Buy Now Datasheet
Ceramic Capacitors - 13-CC1812JKNPOCBN681CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1812JKNPOCBN681CT-ND
Ceramic Capacitors 13-CC1812JKNPOCBN681CT-ND
CAP CER 680PF 1KV C0G/NPO 1812

CAP CER 680PF 1KV C0G/NPO 1812

Buy Now Datasheet
Ceramic Capacitors - 13-CC1812JKNPOCBN681TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1812JKNPOCBN681TR-ND
Ceramic Capacitors 13-CC1812JKNPOCBN681TR-ND
680pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

680pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap Ceramic 680pF 1000V C0G 5% SMD 1812 125C Blister T/R - 898-CC1812JKNPOCBN681 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 680pF 1000V C0G 5% SMD 1812 125C Blister T/R
898-CC1812JKNPOCBN681
Cap Ceramic 680pF 1000V C0G 5% SMD 1812 125C Blister T/R 898-CC1812JKNPOCBN681
Cap Ceramic 680pF 1000V C0G 5% SMD 1812 125C Blister T/R

Cap Ceramic 680pF 1000V C0G 5% SMD 1812 125C Blister T/R

Supplier's Site
Multilayer Ceramic Capacitor, Cc Series, 680 Pf, 5%, C0G / Np0, 1 Kv, 1812 [4532 Metric] Rohs Compliant Yageo - 71C4714 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 680 Pf, 5%, C0G / Np0, 1 Kv, 1812 [4532 Metric] Rohs Compliant Yageo
71C4714
Multilayer Ceramic Capacitor, Cc Series, 680 Pf, 5%, C0G / Np0, 1 Kv, 1812 [4532 Metric] Rohs Compliant Yageo 71C4714
Multilayer Ceramic Capacitor, CC Series, 680 pF, - 5%, C0G / NP0, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 680 pF, - 5%, C0G / NP0, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC1812JKNPOCBN681 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1812JKNPOCBN681
Ceramic Capacitors CC1812JKNPOCBN681
CAP CER 680PF 1KV C0G/NPO 1812

CAP CER 680PF 1KV C0G/NPO 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 13-CC1812JKNPOCBN681DKR-ND 13-CC1812JKNPOCBN681CT-ND 898-CC1812JKNPOCBN681 71C4714 CC1812JKNPOCBN681
Product Name Ceramic Capacitors Ceramic Capacitors Cap Ceramic 680pF 1000V C0G 5% SMD 1812 125C Blister T/R Multilayer Ceramic Capacitor, Cc Series, 680 Pf, 5%, C0G / Np0, 1 Kv, 1812 [4532 Metric] Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details