Yageo USA Ceramic Capacitors CQ0402ARNPO9BNR90

Description
CAP CER 0.9PF 50V C0G/NPO 0402
Request a Quote Datasheet
Description
CAP CER 0.9PF 50V C0G/NPO 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CQ0402ARNPO9BNR90DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CQ0402ARNPO9BNR90DKR-ND
Ceramic Capacitors 13-CQ0402ARNPO9BNR90DKR-ND
CAP CER 0.9PF 50V C0G/NPO 0402

CAP CER 0.9PF 50V C0G/NPO 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CQ0402ARNPO9BNR90CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CQ0402ARNPO9BNR90CT-ND
Ceramic Capacitors 13-CQ0402ARNPO9BNR90CT-ND
CAP CER 0.9PF 50V C0G/NPO 0402

CAP CER 0.9PF 50V C0G/NPO 0402

Buy Now Datasheet
Ceramic Capacitors - 13-CQ0402ARNPO9BNR90TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CQ0402ARNPO9BNR90TR-ND
Ceramic Capacitors 13-CQ0402ARNPO9BNR90TR-ND
0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CQ0402ARNPO9BNR90 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CQ0402ARNPO9BNR90
Ceramic Capacitors CQ0402ARNPO9BNR90
CAP CER 0.9PF 50V C0G/NPO 0402

CAP CER 0.9PF 50V C0G/NPO 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CQ0402ARNPO9BNR90DKR-ND 13-CQ0402ARNPO9BNR90CT-ND CQ0402ARNPO9BNR90
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details