Yageo USA Ceramic Capacitors CC1210KKX7RCBB223

Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-2041-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2041-1-ND
Ceramic Capacitors 311-2041-1-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-2041-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2041-6-ND
Ceramic Capacitors 311-2041-6-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-2041-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2041-2-ND
Ceramic Capacitors 311-2041-2-ND
0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.022 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Yageo - 26M6708 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.022 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Yageo
26M6708
Multilayer Ceramic Capacitor, Cc Series, 0.022 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Yageo 26M6708
Multilayer Ceramic Capacitor, CC Series, 0.022 - F, - 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.022 - F, - 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC1210KKX7RCBB223 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1210KKX7RCBB223
Ceramic Capacitors CC1210KKX7RCBB223
CAP CER 0.022UF 1KV X7R 1210

CAP CER 0.022UF 1KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 311-2041-1-ND 311-2041-6-ND 26M6708 CC1210KKX7RCBB223
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cc Series, 0.022 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 380LX101M450H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details