Yageo USA Ceramic Capacitors CC1210KKX7RDBB152

Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 13-CC1210KKX7RDBB152TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1210KKX7RDBB152TR-ND
Ceramic Capacitors 13-CC1210KKX7RDBB152TR-ND
1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1500pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 13-CC1210KKX7RDBB152DKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1210KKX7RDBB152DKR-ND
Ceramic Capacitors 13-CC1210KKX7RDBB152DKR-ND
CAP CER 1500PF 2KV X7R 1210

CAP CER 1500PF 2KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 13-CC1210KKX7RDBB152CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CC1210KKX7RDBB152CT-ND
Ceramic Capacitors 13-CC1210KKX7RDBB152CT-ND
CAP CER 1500PF 2KV X7R 1210

CAP CER 1500PF 2KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - CC1210KKX7RDBB152 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1210KKX7RDBB152
Ceramic Capacitors CC1210KKX7RDBB152
CAP CER 1500PF 2KV X7R 1210

CAP CER 1500PF 2KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 13-CC1210KKX7RDBB152TR-ND 13-CC1210KKX7RDBB152DKR-ND CC1210KKX7RDBB152
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1704627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210Y2K50390JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details