Yageo USA High-Voltage MLCC CC1808KKX7RDBB471

Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet
Description
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Voltage MLCC - CC1808KKX7RDBB471 - Yageo USA
Milpitas, CA, United States
High-Voltage MLCC
CC1808KKX7RDBB471
High-Voltage MLCC CC1808KKX7RDBB471
General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL certification for 1808 and 1812 size (X1/Y2)

General Features


Materials: NP0 and X7R
Common High Voltage Series:
- Size: 1206 - 1812
- Voltage from 1kV - 3kV
- High DC withstanding voltage ( ‰¥ 1.2V Rated)
Safety Certification Series:
- TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3)
- UL certification for 1808 and 1812 size (X1/Y2)

Supplier's Site
Ceramic Capacitors - CC1808KKX7RDBB471 - 914975-CC1808KKX7RDBB471 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1808KKX7RDBB471
914975-CC1808KKX7RDBB471
Ceramic Capacitors - CC1808KKX7RDBB471 914975-CC1808KKX7RDBB471
Manufacturer: Yageo Win Source Part Number: 914975-CC1808KKX7RDB B471 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric) Package: 1808 (4520 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 18082R471KFBB0D, 311-4539-6, CC1808KKX7RDBB471-ND , 225002315618, 311-4539-2, 311-4539-1

Manufacturer: Yageo
Win Source Part Number: 914975-CC1808KKX7RDBB471
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Package: 1808 (4520 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 18082R471KFBB0D, 311-4539-6, CC1808KKX7RDBB471-ND, 225002315618, 311-4539-2, 311-4539-1

Buy Now Datasheet
Singapore, Singapore
SMD 470pF 2000V Capacitor
60-CC1808KKX7RDBB471
SMD 470pF 2000V Capacitor 60-CC1808KKX7RDBB471
Cap Ceramic 470pF 2000V X7R 10% Pad SMD 1808 125°C T/R Product overview: CC1808KKX7RDBB471 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1808KKX7RDBB471 can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 2000V X7R 10% Pad SMD 1808 125°C T/R Product overview: CC1808KKX7RDBB471 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1808KKX7RDBB471 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 311-4539-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4539-6-ND
Ceramic Capacitors 311-4539-6-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4539-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4539-2-ND
Ceramic Capacitors 311-4539-2-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4539-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4539-1-ND
Ceramic Capacitors 311-4539-1-ND
470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

470pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1808KKX7RDBB471 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1808KKX7RDBB471
Ceramic Capacitors CC1808KKX7RDBB471
CAP CER 470PF 2KV X7R 1808

CAP CER 470PF 2KV X7R 1808

Supplier's Site Datasheet
Cap, 470Pf, 2Kv, Mlcc, 1808 Rohs Compliant Yageo - 25AK0348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 2Kv, Mlcc, 1808 Rohs Compliant Yageo
25AK0348
Cap, 470Pf, 2Kv, Mlcc, 1808 Rohs Compliant Yageo 25AK0348
CAP, 470PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 470PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CC1808KKX7RDBB471 914975-CC1808KKX7RDBB471 60-CC1808KKX7RDBB471 311-4539-6-ND 311-4539-2-ND CC1808KKX7RDBB471 25AK0348
Product Name High-Voltage MLCC Ceramic Capacitors - CC1808KKX7RDBB471 SMD 470pF 2000V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 2Kv, Mlcc, 1808 Rohs Compliant Yageo
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Capacitance Range 470 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RSB700K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details