Yageo USA Ceramic Capacitors - CC1210MKX7R6BB476 CC1210MKX7R6BB476

Description
Manufacturer: Yageo Win Source Part Number: 865989-CC1210MKX7R6B B476 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 47 µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3540-6, 311-3540-2, 311-3540-1
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 865989-CC1210MKX7R6B B476 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 47 µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3540-6, 311-3540-2, 311-3540-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CC1210MKX7R6BB476 - 865989-CC1210MKX7R6BB476 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1210MKX7R6BB476
865989-CC1210MKX7R6BB476
Ceramic Capacitors - CC1210MKX7R6BB476 865989-CC1210MKX7R6BB476
Manufacturer: Yageo Win Source Part Number: 865989-CC1210MKX7R6B B476 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 47 µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-3540-6, 311-3540-2, 311-3540-1

Manufacturer: Yageo
Win Source Part Number: 865989-CC1210MKX7R6BB476
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-3540-6, 311-3540-2, 311-3540-1

Buy Now Datasheet
Ceramic Capacitors - 311-3540-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3540-1-ND
Ceramic Capacitors 311-3540-1-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3540-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3540-6-ND
Ceramic Capacitors 311-3540-6-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-3540-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-3540-2-ND
Ceramic Capacitors 311-3540-2-ND
47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

47µF ±20% 10V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 10V Capacitor
60-CC1210MKX7R6BB476
SMD 47uF 10V Capacitor 60-CC1210MKX7R6BB476
Cap Ceramic 47uF 10V X7R 20% Pad SMD 1210 125°C T/R Product overview: CC1210MKX7R6BB476 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1210MKX7R6BB476 can be used for catalog matching and distributor lookup.

Cap Ceramic 47uF 10V X7R 20% Pad SMD 1210 125°C T/R Product overview: CC1210MKX7R6BB476 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1210MKX7R6BB476 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC1210MKX7R6BB476 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1210MKX7R6BB476
Ceramic Capacitors CC1210MKX7R6BB476
CAP CER 47UF 10V X7R 1210

CAP CER 47UF 10V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 865989-CC1210MKX7R6BB476 311-3540-1-ND 311-3540-6-ND 60-CC1210MKX7R6BB476 CC1210MKX7R6BB476
Product Name Ceramic Capacitors - CC1210MKX7R6BB476 Ceramic Capacitors Ceramic Capacitors SMD 47uF 10V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Polymer - 106XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers