Yageo USA Ceramic Capacitors CC1210MKX5R8BB476

Description
47µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-4531-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4531-2-ND
Ceramic Capacitors 311-4531-2-ND
47µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4531-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4531-6-ND
Ceramic Capacitors 311-4531-6-ND
47µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-4531-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-4531-1-ND
Ceramic Capacitors 311-4531-1-ND
47µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CC1210MKX5R8BB476 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1210MKX5R8BB476
Ceramic Capacitors CC1210MKX5R8BB476
CAP CER 47UF 25V X5R 1210

CAP CER 47UF 25V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 311-4531-2-ND 311-4531-6-ND CC1210MKX5R8BB476
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104HC1102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers