Yageo USA Ceramic Capacitors CC1210KKX7RYBB104

Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-2044-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2044-1-ND
Ceramic Capacitors 311-2044-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-2044-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2044-6-ND
Ceramic Capacitors 311-2044-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-2044-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2044-2-ND
Ceramic Capacitors 311-2044-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.1uF 250V Capacitor
60-CC1210KKX7RYBB104
SMD 0.1uF 250V Capacitor 60-CC1210KKX7RYBB104
Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1210 125°C T/R Product overview: CC1210KKX7RYBB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1210KKX7RYBB104 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 250V X7R 10% Pad SMD 1210 125°C T/R Product overview: CC1210KKX7RYBB104 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1210KKX7RYBB104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CC1210KKX7RYBB104 - 914967-CC1210KKX7RYBB104 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1210KKX7RYBB104
914967-CC1210KKX7RYBB104
Ceramic Capacitors - CC1210KKX7RYBB104 914967-CC1210KKX7RYBB104
Manufacturer: Yageo Win Source Part Number: 914967-CC1210KKX7RYB B104 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-2044-2, 311-2044-1, 311-2044-6

Manufacturer: Yageo
Win Source Part Number: 914967-CC1210KKX7RYBB104
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-2044-2, 311-2044-1, 311-2044-6

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 250 V, 1210 [3225 Metric] Rohs Compliant Yageo - 55R1562 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 250 V, 1210 [3225 Metric] Rohs Compliant Yageo
55R1562
Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 250 V, 1210 [3225 Metric] Rohs Compliant Yageo 55R1562
Multilayer Ceramic Capacitor, CC Series, 0.1 - F, - 10%, X7R, 250 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.1 - F, - 10%, X7R, 250 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC1210KKX7RYBB104 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1210KKX7RYBB104
Ceramic Capacitors CC1210KKX7RYBB104
CAP CER 0.1UF 250V X7R 1210

CAP CER 0.1UF 250V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-2044-1-ND 311-2044-6-ND 60-CC1210KKX7RYBB104 914967-CC1210KKX7RYBB104 55R1562 CC1210KKX7RYBB104
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.1uF 250V Capacitor Ceramic Capacitors - CC1210KKX7RYBB104 Multilayer Ceramic Capacitor, Cc Series, 0.1 F, 10%, X7R, 250 V, 1210 [3225 Metric] Rohs Compliant Yageo Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M450H052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details