Yageo USA Ceramic Capacitors CC1210KKX7RCBB103

Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 311-2039-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2039-1-ND
Ceramic Capacitors 311-2039-1-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-2039-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2039-2-ND
Ceramic Capacitors 311-2039-2-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 311-2039-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
311-2039-6-ND
Ceramic Capacitors 311-2039-6-ND
10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 1000V Capacitor
60-CC1210KKX7RCBB103
SMD 0.01uF 1000V Capacitor 60-CC1210KKX7RCBB103
Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1210 125°C T/R Product overview: CC1210KKX7RCBB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1210KKX7RCBB103 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1210 125°C T/R Product overview: CC1210KKX7RCBB103 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CC1210KKX7RCBB103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1992349 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992349
MLCCs - Multilayer Ceramic Capacitors 1992349
Yageo CC1210KKX7RCBB103

Yageo CC1210KKX7RCBB103

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992347 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992347
MLCCs - Multilayer Ceramic Capacitors 1992347
Yageo CC1210KKX7RCBB103

Yageo CC1210KKX7RCBB103

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1992349P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1992349P
MLCCs - Multilayer Ceramic Capacitors 1992349P
Yageo CC1210KKX7RCBB103

Yageo CC1210KKX7RCBB103

Supplier's Site
Ceramic Capacitors - CC1210KKX7RCBB103 - 865985-CC1210KKX7RCBB103 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CC1210KKX7RCBB103
865985-CC1210KKX7RCBB103
Ceramic Capacitors - CC1210KKX7RCBB103 865985-CC1210KKX7RCBB103
Manufacturer: Yageo Win Source Part Number: 865985-CC1210KKX7RCB B103 Series: CC Operating Temperature Range: -55°C ~ 125°C Features: 10000 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 311-2039-2, 311-2039-1, 311-2039-6

Manufacturer: Yageo
Win Source Part Number: 865985-CC1210KKX7RCBB103
Series: CC
Operating Temperature Range: -55°C ~ 125°C
Features: 10000 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 311-2039-2, 311-2039-1, 311-2039-6

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Yageo - 55R1559 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Yageo
55R1559
Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Yageo 55R1559
Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CC Series, 0.01 - F, - 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CC1210KKX7RCBB103 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CC1210KKX7RCBB103
Ceramic Capacitors CC1210KKX7RCBB103
CAP CER 10000PF 1KV X7R 1210

CAP CER 10000PF 1KV X7R 1210

Supplier's Site Datasheet
Cap Ceramic 0.01uF 1000V X7R 10% SMD 1210 125C Blister T/R - 898-CC1210KKX7RCBB103 - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.01uF 1000V X7R 10% SMD 1210 125C Blister T/R
898-CC1210KKX7RCBB103
Cap Ceramic 0.01uF 1000V X7R 10% SMD 1210 125C Blister T/R 898-CC1210KKX7RCBB103
Cap Ceramic 0.01uF 1000V X7R 10% SMD 1210 125C Blister T/R

Cap Ceramic 0.01uF 1000V X7R 10% SMD 1210 125C Blister T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 311-2039-1-ND 311-2039-6-ND 60-CC1210KKX7RCBB103 1992349 1992349P 865985-CC1210KKX7RCBB103 55R1559 CC1210KKX7RCBB103 898-CC1210KKX7RCBB103
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.01uF 1000V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - CC1210KKX7RCBB103 Multilayer Ceramic Capacitor, Cc Series, 0.01 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Yageo Ceramic Capacitors Cap Ceramic 0.01uF 1000V X7R 10% SMD 1210 125C Blister T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers