Yageo USA Capacitors - Ceramic Capacitors CQ0201BRNPO9BN2R2

Description
Win Source Part Number: 1359083-CQ0201BRNPO9 BN2R2 Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CQ Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1359083-CQ0201BRNPO9 BN2R2 Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CQ Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359083-CQ0201BRNPO9BN2R2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359083-CQ0201BRNPO9BN2R2
Capacitors - Ceramic Capacitors 1359083-CQ0201BRNPO9BN2R2
Win Source Part Number: 1359083-CQ0201BRNPO9 BN2R2 Category: Capacitors - Ceramic Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: CQ Product Status: Active Package / Case: 0201 (0603 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 2.2 pF Tolerance: ±0.1pF Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.013" (0.33mm)

Win Source Part Number: 1359083-CQ0201BRNPO9BN2R2
Category: Capacitors - Ceramic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: CQ
Product Status: Active
Package / Case: 0201 (0603 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 2.2 pF
Tolerance: ±0.1pF
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.013" (0.33mm)

Buy Now Datasheet
Singapore, Singapore
2.2PF 50V Capacitor
60-CQ0201BRNPO9BN2R2
2.2PF 50V Capacitor 60-CQ0201BRNPO9BN2R2
CAP CER 2.2PF 50V C0G/NP0 0201 Product overview: CQ0201BRNPO9BN2R2 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CQ0201BRNPO9BN2R2 can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 50V C0G/NP0 0201 Product overview: CQ0201BRNPO9BN2R2 from YAGEO is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CQ0201BRNPO9BN2R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 13-CQ0201BRNPO9BN2R2TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
13-CQ0201BRNPO9BN2R2TR-ND
Ceramic Capacitors 13-CQ0201BRNPO9BN2R2TR-ND
CAP CER 2.2PF 50V C0G/NP0 0201

CAP CER 2.2PF 50V C0G/NP0 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors CQ0201BRNPO9BN2R2
CAP CER 2.2PF 50V C0G/NP0 0201

CAP CER 2.2PF 50V C0G/NP0 0201

Supplier's Site
Ceramic Capacitors - CQ0201BRNPO9BN2R2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CQ0201BRNPO9BN2R2
Ceramic Capacitors CQ0201BRNPO9BN2R2
CAP CER 2.2PF 50V NPO 0201

CAP CER 2.2PF 50V NPO 0201

Supplier's Site Datasheet
Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Yageo - 33AK9983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Yageo
33AK9983
Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Yageo 33AK9983
CAP, 2.2PF, 50V, MLCC, 0201; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:Hi Q Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 2.2PF, 50V, MLCC, 0201; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:Hi Q Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Yageo - 33AK9982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Yageo
33AK9982
Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Yageo 33AK9982
CAP, 2.2PF, 50V, MLCC, 0201; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:Hi Q Series; Product Length:0.6mm RoHS Compliant: Yes

CAP, 2.2PF, 50V, MLCC, 0201; Capacitance:2.2pF; Voltage(DC):50V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:Hi Q Series; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359083-CQ0201BRNPO9BN2R2 60-CQ0201BRNPO9BN2R2 13-CQ0201BRNPO9BN2R2TR-ND CQ0201BRNPO9BN2R2 CQ0201BRNPO9BN2R2 33AK9983
Product Name Capacitors - Ceramic Capacitors 2.2PF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 2.2Pf, 50V, Mlcc, 0201; Capacitance Yageo
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details