Eaton Corporation Auxiliary Contact Kit C320KA5

Description
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 8 NEMA SIZE Z IEC SIZE CONTACT MATERIAL SILVER CADMIUM ALLOY C320 MODEL
Datasheet
Description
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 8 NEMA SIZE Z IEC SIZE CONTACT MATERIAL SILVER CADMIUM ALLOY C320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contact Kit - C320KA5 - Eaton Corporation
Cleveland, OH, USA
Auxiliary Contact Kit
C320KA5
Auxiliary Contact Kit C320KA5
AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 1NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 8 NEMA SIZE Z IEC SIZE CONTACT MATERIAL SILVER CADMIUM ALLOY C320 MODEL
  • AUXILIARY CONTACT TYPE
  • CONTACTOR/STARTER USED ON
  • 1NO-1NC CONTACT CONFIGURATION
  • 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING
  • SNAP ON TERMINAL TYPE
  • 8 NEMA SIZE
  • Z IEC SIZE
  • CONTACT MATERIAL SILVER CADMIUM ALLOY
  • C320 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Electrical Contacts
Product Number C320KA5
Product Name Auxiliary Contact Kit
Applications Contactors
Unlock Full Specs
to access all available technical data

Similar Products