MORNSUN Guangzhou Science & Technology Co., Ltd. Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48... | |
| MORNSUN standard 5-60W AC/DC converters LH series have a variety of options of multiple I/O voltage combinations and multiple protections. It features compact size, low power consumption, high efficiency anf... | |
| Multi-output ac dc enclosed switched-mode power supply with a power range of 30-150W and a wide input voltage range of 85-264VAC is the most cost-effective solution. These modules have the... | |
| The "305RAC(reliable under all conditions)" ac dc enclosed switched-mode power supply has a power range of 15-320W and a wide input voltage range of 85-305VAC, which can be used normally... | |
| The 264VAC input ac dc enclosed switched-mode power supplies are available in the power range of 35-600W. These modules have a universal input voltage range of 85-264VAC and can be... | |
| The metal DIN rail LI series ac dc power supply with a power range of 75-150W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting(35mm),... | |
| The plastic DIN rail LI series ac dc power supply with a power range of 30-100W, which has the advantages of high efficiency, low power consumption, standard DIN rail mounting,... |
| << Prev | Next >> |