MORNSUN Guangzhou Science & Technology Co., Ltd. AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) LIF480-10B24R2

Description
MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.
Request a Quote Datasheet
Description
MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) - LIF480-10B24R2 - MORNSUN Guangzhou Science & Technology Co., Ltd.
Guangzhou, China
AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W)
LIF480-10B24R2
AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) LIF480-10B24R2
MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.

MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as industrial control equipment machinery and all kinds of applications in a harsh environment.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2725-LIF480-10B24R2-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2725-LIF480-10B24R2-ND
Industrial, DIN Rail Power Supplies 2725-LIF480-10B24R2-ND
AC/DC DIN RAIL SUPPLY 24V 480W

AC/DC DIN RAIL SUPPLY 24V 480W

Buy Now Datasheet

Technical Specifications

  MORNSUN Guangzhou Science & Technology Co., Ltd. DigiKey
Product Category Power Supplies Power Supplies
Product Number LIF480-10B24R2 2725-LIF480-10B24R2-ND
Product Name AC/DC - Enclosed SMPS, Metal DIN Rail LIF (120-480W) Industrial, DIN Rail Power Supplies
Technology Switching Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Power 480 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details